Caplugs EZ Pull-Tab Vinyl Caps EZ-1230-12

Description
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.
Request a Quote
Description
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
EZ Pull-Tab Vinyl Caps
EZ-1230-12
EZ Pull-Tab Vinyl Caps EZ-1230-12
EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces. Flexible vinyl enables a snug fit Material: Vinyl Standard Color: Black, Red Optional Color: White, Brown, Orange, Gray, Blue, Yellow *The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.

EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces.

  • Flexible vinyl enables a snug fit

Material: Vinyl
Standard Color: Black, Red
Optional Color: White, Brown, Orange, Gray, Blue, Yellow
*The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number EZ-1230-12
Product Name EZ Pull-Tab Vinyl Caps
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Caps for Pipe Ends - EPN-240-32 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Plastic Caps for Threaded Pipe Ends - CE-322 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 6" NPT
View Details
Utility Caps - C-28 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details