Capital Lighting, Inc. 8567-51 Exterior -Post/Pier Head 799867

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8567-51 Exterior -Post/Pier Head - 799867 - Capital Lighting, Inc.
Columbus, OH, USA
8567-51 Exterior -Post/Pier Head
799867
8567-51 Exterior -Post/Pier Head 799867
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799867
Product Name 8567-51 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details