Capital Lighting, Inc. 8558-57 Exterior -Wall Mt./Flush 799847

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Two Light Outdoor Fixture Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Two Light Outdoor Fixture Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
8558-57 Exterior -Wall Mt./Flush - 799847 - Capital Lighting, Inc.
Columbus, OH, USA
8558-57 Exterior -Wall Mt./Flush
799847
8558-57 Exterior -Wall Mt./Flush 799847
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Two Light Outdoor Fixture Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Roman Bronze
Product Name: Two Light Outdoor Fixture
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799847
Product Name 8558-57 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details