Capital Lighting, Inc. VS6702-PW Bathroom Fixtures-Two Lights 799384

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.75 Product Name: Two Light Vanity Fixture UPC: 014817231236 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.75 Product Name: Two Light Vanity Fixture UPC: 014817231236 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6702-PW Bathroom Fixtures-Two Lights - 799384 - Capital Lighting, Inc.
Columbus, OH, USA
VS6702-PW Bathroom Fixtures-Two Lights
799384
VS6702-PW Bathroom Fixtures-Two Lights 799384
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 4.75 Product Name: Two Light Vanity Fixture UPC: 014817231236 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Weight: 4.75
Product Name: Two Light Vanity Fixture
UPC: 014817231236
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799384
Product Name VS6702-PW Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details