Capital Lighting, Inc. VS6703-ORB Bathroom Fixtures-Three Lights 799352

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231298 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231298 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6703-ORB Bathroom Fixtures-Three Lights - 799352 - Capital Lighting, Inc.
Columbus, OH, USA
VS6703-ORB Bathroom Fixtures-Three Lights
799352
VS6703-ORB Bathroom Fixtures-Three Lights 799352
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Vanity Fixture UPC: 014817231298 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.75
Product Name: Three Light Vanity Fixture
UPC: 014817231298
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799352
Product Name VS6703-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products