Capital Lighting, Inc. OL1808WP Exterior -Post/Pier Head 799276

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Patina Weight: 22.75 Product Name: One Light Post UPC: 014817215946 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Patina Weight: 22.75 Product Name: One Light Post UPC: 014817215946 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1808WP Exterior -Post/Pier Head - 799276 - Capital Lighting, Inc.
Columbus, OH, USA
OL1808WP Exterior -Post/Pier Head
799276
OL1808WP Exterior -Post/Pier Head 799276
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Patina Weight: 22.75 Product Name: One Light Post UPC: 014817215946 Category: Outdoor Glass: White Opalescent Art Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Patina
Weight: 22.75
Product Name: One Light Post
UPC: 014817215946
Category: Outdoor
Glass: White Opalescent Art
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799276
Product Name OL1808WP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details