Capital Lighting, Inc. OL1907GBZ Exterior -Post/Pier Head 799032

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 7.5 Product Name: Three Light Post UPC: 014817218855 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 7.5 Product Name: Three Light Post UPC: 014817218855 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1907GBZ Exterior -Post/Pier Head - 799032 - Capital Lighting, Inc.
Columbus, OH, USA
OL1907GBZ Exterior -Post/Pier Head
799032
OL1907GBZ Exterior -Post/Pier Head 799032
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 7.5 Product Name: Three Light Post UPC: 014817218855 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 7.5
Product Name: Three Light Post
UPC: 014817218855
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799032
Product Name OL1907GBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details