Capital Lighting, Inc. OL1907BK Exterior -Post/Pier Head 799013

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.5 Product Name: Three Light Post UPC: 014817218848 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.5 Product Name: Three Light Post UPC: 014817218848 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL1907BK Exterior -Post/Pier Head - 799013 - Capital Lighting, Inc.
Columbus, OH, USA
OL1907BK Exterior -Post/Pier Head
799013
OL1907BK Exterior -Post/Pier Head 799013
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.5 Product Name: Three Light Post UPC: 014817218848 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.5
Product Name: Three Light Post
UPC: 014817218848
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 799013
Product Name OL1907BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details