Capital Lighting, Inc. 62053-CH/CKF Bathroom Fixtures-Three Lights 798992

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.75 Length 6.75 Extension: 4.75 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594703993 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.75 Length 6.75 Extension: 4.75 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594703993 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62053-CH/CKF Bathroom Fixtures-Three Lights - 798992 - Capital Lighting, Inc.
Columbus, OH, USA
62053-CH/CKF Bathroom Fixtures-Three Lights
798992
62053-CH/CKF Bathroom Fixtures-Three Lights 798992
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.75 Length 6.75 Extension: 4.75 Bulb Qty: 2 Wattage: 150 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594703993 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 6.75
Length 6.75
Extension: 4.75
Bulb
Qty: 2
Wattage: 150
Finish: Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594703993
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798992
Product Name 62053-CH/CKF Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details