Capital Lighting, Inc. 62043-BS/CKF Bathroom Fixtures-Two Lights 798977

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.75 Length 4.75 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594175523 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.75 Length 4.75 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594175523 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62043-BS/CKF Bathroom Fixtures-Two Lights - 798977 - Capital Lighting, Inc.
Columbus, OH, USA
62043-BS/CKF Bathroom Fixtures-Two Lights
798977
62043-BS/CKF Bathroom Fixtures-Two Lights 798977
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.75 Length 4.75 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594175523 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 4.75
Length 4.75
Extension: 5
Bulb
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594175523
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798977
Product Name 62043-BS/CKF Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details