Capital Lighting, Inc. F106516 Sconces-Pocket 798582

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 3.03 Product Name: One Light Bath UPC: 742546027416 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 3.03 Product Name: One Light Bath UPC: 742546027416 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F106516 Sconces-Pocket - 798582 - Capital Lighting, Inc.
Columbus, OH, USA
F106516 Sconces-Pocket
798582
F106516 Sconces-Pocket 798582
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 3.03 Product Name: One Light Bath UPC: 742546027416 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gun Metal
Weight: 3.03
Product Name: One Light Bath
UPC: 742546027416
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798582
Product Name F106516 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details