Capital Lighting, Inc. 2221WHGB Foyer/Hall Lanterns-Glass w/Frame 798198

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Greek Bronze Weight: 48.5 Product Name: Six Light Entry Foyer Pendant UPC: 783209222113 Category: Entry Foyer Pendant Glass: White Alabaster Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Greek Bronze Weight: 48.5 Product Name: Six Light Entry Foyer Pendant UPC: 783209222113 Category: Entry Foyer Pendant Glass: White Alabaster Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2221WHGB Foyer/Hall Lanterns-Glass w/Frame - 798198 - Capital Lighting, Inc.
Columbus, OH, USA
2221WHGB Foyer/Hall Lanterns-Glass w/Frame
798198
2221WHGB Foyer/Hall Lanterns-Glass w/Frame 798198
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Greek Bronze Weight: 48.5 Product Name: Six Light Entry Foyer Pendant UPC: 783209222113 Category: Entry Foyer Pendant Glass: White Alabaster Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 47.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Greek Bronze
Weight: 48.5
Product Name: Six Light Entry Foyer Pendant
UPC: 783209222113
Category: Entry Foyer Pendant
Glass: White Alabaster
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798198
Product Name 2221WHGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details