Capital Lighting, Inc. 2227WHGB Pendants-Bowl Style 798173

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Greek Bronze Weight: 23.7 Product Name: Four Light Invert Bowl Pendant UPC: 783209222700 Category: Invert Bowl Pendant Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Greek Bronze Weight: 23.7 Product Name: Four Light Invert Bowl Pendant UPC: 783209222700 Category: Invert Bowl Pendant Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2227WHGB Pendants-Bowl Style - 798173 - Capital Lighting, Inc.
Columbus, OH, USA
2227WHGB Pendants-Bowl Style
798173
2227WHGB Pendants-Bowl Style 798173
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Greek Bronze Weight: 23.7 Product Name: Four Light Invert Bowl Pendant UPC: 783209222700 Category: Invert Bowl Pendant Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Greek Bronze
Weight: 23.7
Product Name: Four Light Invert Bowl Pendant
UPC: 783209222700
Category: Invert Bowl Pendant
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798173
Product Name 2227WHGB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details