Capital Lighting, Inc. 7750KB Island/Pool Table-4 Light + 798045

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Kentucky Bronze Weight: 13.45 Product Name: Six Light Chandelier UPC: 783209775008 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Kentucky Bronze Weight: 13.45 Product Name: Six Light Chandelier UPC: 783209775008 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7750KB Island/Pool Table-4 Light + - 798045 - Capital Lighting, Inc.
Columbus, OH, USA
7750KB Island/Pool Table-4 Light +
798045
7750KB Island/Pool Table-4 Light + 798045
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Kentucky Bronze Weight: 13.45 Product Name: Six Light Chandelier UPC: 783209775008 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Kentucky Bronze
Weight: 13.45
Product Name: Six Light Chandelier
UPC: 783209775008
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798045
Product Name 7750KB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details