Capital Lighting, Inc. 5761-2560-84 Sconces-Single Glass 797832

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5761-2560-84 Sconces-Single Glass - 797832 - Capital Lighting, Inc.
Columbus, OH, USA
5761-2560-84 Sconces-Single Glass
797832
5761-2560-84 Sconces-Single Glass 797832
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797832
Product Name 5761-2560-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details