Capital Lighting, Inc. 955-126 Mid. Chandeliers-Candle 797796

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Belcaro Walnut Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Belcaro Walnut Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
955-126 Mid. Chandeliers-Candle - 797796 - Capital Lighting, Inc.
Columbus, OH, USA
955-126 Mid. Chandeliers-Candle
797796
955-126 Mid. Chandeliers-Candle 797796
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Belcaro Walnut Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Belcaro Walnut
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797796
Product Name 955-126 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details