Capital Lighting, Inc. 6771-301 Sconces-Single Glass 797767

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud

Suppliers

Company
Product
Description
Supplier Links
6771-301 Sconces-Single Glass - 797767 - Capital Lighting, Inc.
Columbus, OH, USA
6771-301 Sconces-Single Glass
797767
6771-301 Sconces-Single Glass 797767
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Castlewood Walnut
Product Name: One Light Wall Sconce
Glass: Ivory Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797767
Product Name 6771-301 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details