Capital Lighting, Inc. 729-355 Mid. Chandeliers-Glass Up 797682

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 35.00 Bulb Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 35.00 Bulb Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
729-355 Mid. Chandeliers-Glass Up - 797682 - Capital Lighting, Inc.
Columbus, OH, USA
729-355 Mid. Chandeliers-Glass Up
797682
729-355 Mid. Chandeliers-Glass Up 797682
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 35.00 Bulb Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 35.00
Bulb
Qty: 9
Wattage: 60
Finish: Golden Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797682
Product Name 729-355 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details