Capital Lighting, Inc. 5252-77 Bathroom Fixtures-Two Lights 797515

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5252-77 Bathroom Fixtures-Two Lights - 797515 - Capital Lighting, Inc.
Columbus, OH, USA
5252-77 Bathroom Fixtures-Two Lights
797515
5252-77 Bathroom Fixtures-Two Lights 797515
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797515
Product Name 5252-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details