Capital Lighting, Inc. 6274-357 Bathroom Fixtures-Four Lights 797489

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6274-357 Bathroom Fixtures-Four Lights - 797489 - Capital Lighting, Inc.
Columbus, OH, USA
6274-357 Bathroom Fixtures-Four Lights
797489
6274-357 Bathroom Fixtures-Four Lights 797489
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 7.50
Extension: 5
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Iron Oxide
Product Name: Bath Bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797489
Product Name 6274-357 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details