Capital Lighting, Inc. 1687-14 Semi-Flush Mts.-Bowl Style 797418

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
1687-14 Semi-Flush Mts.-Bowl Style - 797418 - Capital Lighting, Inc.
Columbus, OH, USA
1687-14 Semi-Flush Mts.-Bowl Style
797418
1687-14 Semi-Flush Mts.-Bowl Style 797418
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797418
Product Name 1687-14 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details