Capital Lighting, Inc. 83-14 Pendants-Bowl Style 797400

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 43.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Nutmeg Product Name: Eight Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 43.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Nutmeg Product Name: Eight Light Pendant

Suppliers

Company
Product
Description
Supplier Links
83-14 Pendants-Bowl Style - 797400 - Capital Lighting, Inc.
Columbus, OH, USA
83-14 Pendants-Bowl Style
797400
83-14 Pendants-Bowl Style 797400
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 43.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Nutmeg Product Name: Eight Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 43.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Nutmeg
Product Name: Eight Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797400
Product Name 83-14 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details