Capital Lighting, Inc. 6722-355 Bathroom Fixtures-Two Lights 797392

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
6722-355 Bathroom Fixtures-Two Lights - 797392 - Capital Lighting, Inc.
Columbus, OH, USA
6722-355 Bathroom Fixtures-Two Lights
797392
6722-355 Bathroom Fixtures-Two Lights 797392
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797392
Product Name 6722-355 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details