Capital Lighting, Inc. 8502SBR Exterior -Wall Mount 796879

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Siena Bronze Weight: 14 Product Name: Two Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Siena Bronze Weight: 14 Product Name: Two Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8502SBR Exterior -Wall Mount - 796879 - Capital Lighting, Inc.
Columbus, OH, USA
8502SBR Exterior -Wall Mount
796879
8502SBR Exterior -Wall Mount 796879
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Siena Bronze Weight: 14 Product Name: Two Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Siena Bronze
Weight: 14
Product Name: Two Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796879
Product Name 8502SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details