Capital Lighting, Inc. 9590SBR Exterior -Wall Mount 796863

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9590SBR Exterior -Wall Mount - 796863 - Capital Lighting, Inc.
Columbus, OH, USA
9590SBR Exterior -Wall Mount
796863
9590SBR Exterior -Wall Mount 796863
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796863
Product Name 9590SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details