Capital Lighting, Inc. 9270MB Exterior -Post/Pier Head 796856

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mahogany Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mahogany Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9270MB Exterior -Post/Pier Head - 796856 - Capital Lighting, Inc.
Columbus, OH, USA
9270MB Exterior -Post/Pier Head
796856
9270MB Exterior -Post/Pier Head 796856
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mahogany Bronze Weight: 20 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mahogany Bronze
Weight: 20
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796856
Product Name 9270MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details