Capital Lighting, Inc. 8425PS Large Chandeliers-Candle 796588

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 110 Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 110 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8425PS Large Chandeliers-Candle - 796588 - Capital Lighting, Inc.
Columbus, OH, USA
8425PS Large Chandeliers-Candle
796588
8425PS Large Chandeliers-Candle 796588
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver Weight: 110 Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
Weight: 110
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796588
Product Name 8425PS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details