Capital Lighting, Inc. 8831BS/PN Mini Pendants-Rod 796531

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
8831BS/PN Mini Pendants-Rod - 796531 - Capital Lighting, Inc.
Columbus, OH, USA
8831BS/PN Mini Pendants-Rod
796531
8831BS/PN Mini Pendants-Rod 796531
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 9 Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 9
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796531
Product Name 8831BS/PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details