Capital Lighting, Inc. 2109OI Mid. Chandeliers-Glass Up 796361

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Iron Weight: 46.5 Product Name: Nine Light Chandelier UPC: 783927093675 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Iron Weight: 46.5 Product Name: Nine Light Chandelier UPC: 783927093675 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2109OI Mid. Chandeliers-Glass Up - 796361 - Capital Lighting, Inc.
Columbus, OH, USA
2109OI Mid. Chandeliers-Glass Up
796361
2109OI Mid. Chandeliers-Glass Up 796361
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Iron Weight: 46.5 Product Name: Nine Light Chandelier UPC: 783927093675 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Iron
Weight: 46.5
Product Name: Nine Light Chandelier
UPC: 783927093675
Category: Chandeliers
Glass: Umbered Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796361
Product Name 2109OI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details