Capital Lighting, Inc. 8403FB Mid. Chandeliers-Glass Up 796298

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 18 Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 18 Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8403FB Mid. Chandeliers-Glass Up - 796298 - Capital Lighting, Inc.
Columbus, OH, USA
8403FB Mid. Chandeliers-Glass Up
796298
8403FB Mid. Chandeliers-Glass Up 796298
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Extension: 9.5 Bulb Qty: 3 Wattage: 60 Finish: French Brass Weight: 18 Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Extension: 9.5
Bulb
Qty: 3
Wattage: 60
Finish: French Brass
Weight: 18
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796298
Product Name 8403FB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details