Capital Lighting, Inc. 8702FB Sconces-Double Candle 796270

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8702FB Sconces-Double Candle - 796270 - Capital Lighting, Inc.
Columbus, OH, USA
8702FB Sconces-Double Candle
796270
8702FB Sconces-Double Candle 796270
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Extension: 6.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Extension: 6.5
Bulb
Qty: 2
Wattage: 60
Finish: French Brass
Weight: 7
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796270
Product Name 8702FB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details