Capital Lighting, Inc. 7918SP Large Chandeliers-Candle 796137

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Extension: 7 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 38 Product Name: 18 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Extension: 7 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 38 Product Name: 18 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7918SP Large Chandeliers-Candle - 796137 - Capital Lighting, Inc.
Columbus, OH, USA
7918SP Large Chandeliers-Candle
796137
7918SP Large Chandeliers-Candle 796137
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 45.00 Extension: 7 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 38 Product Name: 18 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 45.00
Extension: 7
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Satin Pewter
Weight: 38
Product Name: 18 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796137
Product Name 7918SP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details