Capital Lighting, Inc. 9229MB Mid. Chandeliers-Candle 796130

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 6.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mahogany Bronze Weight: 18 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 6.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mahogany Bronze Weight: 18 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9229MB Mid. Chandeliers-Candle - 796130 - Capital Lighting, Inc.
Columbus, OH, USA
9229MB Mid. Chandeliers-Candle
796130
9229MB Mid. Chandeliers-Candle 796130
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 6.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mahogany Bronze Weight: 18 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mahogany Bronze
Weight: 18
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796130
Product Name 9229MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details