Capital Lighting, Inc. 62055-BS/CKF Sconces-Pocket 795863

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Length 11.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594273311 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Length 11.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594273311 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62055-BS/CKF Sconces-Pocket - 795863 - Capital Lighting, Inc.
Columbus, OH, USA
62055-BS/CKF Sconces-Pocket
795863
62055-BS/CKF Sconces-Pocket 795863
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Length 11.50 Extension: 3.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594273311 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Length 11.50
Extension: 3.75
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594273311
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795863
Product Name 62055-BS/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details