Capital Lighting, Inc. 23204-SLA Sconces-Pocket 795835

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594443219 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594443219 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23204-SLA Sconces-Pocket - 795835 - Capital Lighting, Inc.
Columbus, OH, USA
23204-SLA Sconces-Pocket
795835
23204-SLA Sconces-Pocket 795835
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Sconce UPC: 641594443219 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Length 9.50
Extension: 3.25
Bulb
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Sconce
UPC: 641594443219
Category: Wall Sconce
Glass: Shava Hat Large
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795835
Product Name 23204-SLA Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details