Capital Lighting, Inc. 7950-4-65 Exterior -Wall Mount 795798

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7950-4-65 Exterior -Wall Mount - 795798 - Capital Lighting, Inc.
Columbus, OH, USA
7950-4-65 Exterior -Wall Mount
795798
7950-4-65 Exterior -Wall Mount 795798
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795798
Product Name 7950-4-65 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details