Capital Lighting, Inc. 52038-BS/OPL Island/Pool Table-4 Light + 795585

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Length 28.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594701401 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Length 28.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594701401 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52038-BS/OPL Island/Pool Table-4 Light + - 795585 - Capital Lighting, Inc.
Columbus, OH, USA
52038-BS/OPL Island/Pool Table-4 Light +
795585
52038-BS/OPL Island/Pool Table-4 Light + 795585
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Length 28.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594701401 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 28.00
Length 28.00
Bulb
Type: MR16
Qty: 4
Wattage: 35
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594701401
Category: Adjustable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795585
Product Name 52038-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details