Capital Lighting, Inc. 52034-BS/OPL Semi-Flush Mts.-Spot Lights 795583

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594169959 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594169959 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52034-BS/OPL Semi-Flush Mts.-Spot Lights - 795583 - Capital Lighting, Inc.
Columbus, OH, USA
52034-BS/OPL Semi-Flush Mts.-Spot Lights
795583
52034-BS/OPL Semi-Flush Mts.-Spot Lights 795583
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594169959 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.00
Length 10.00
Bulb
Qty: 3
Wattage: 35
Finish: Brushed Steel
Product Name: Three Light Semi Flush
UPC: 641594169959
Category: Ceiling - Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795583
Product Name 52034-BS/OPL Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details