Capital Lighting, Inc. 52035-BS/OPL Island/Pool Table-4 Light + 795581

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 13.75 Length 13.75 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594016444 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 13.75 Length 13.75 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594016444 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52035-BS/OPL Island/Pool Table-4 Light + - 795581 - Capital Lighting, Inc.
Columbus, OH, USA
52035-BS/OPL Island/Pool Table-4 Light +
795581
52035-BS/OPL Island/Pool Table-4 Light + 795581
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 13.75 Length 13.75 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Semi Flush UPC: 641594016444 Category: Ceiling - Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 13.75
Length 13.75
Bulb
Type: MR16
Qty: 4
Wattage: 35
Finish: Brushed Steel
Product Name: Four Light Semi Flush
UPC: 641594016444
Category: Ceiling - Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795581
Product Name 52035-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details