Capital Lighting, Inc. 7815-72 Exterior -Hanging 795468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7815-72 Exterior -Hanging - 795468 - Capital Lighting, Inc.
Columbus, OH, USA
7815-72 Exterior -Hanging
795468
7815-72 Exterior -Hanging 795468
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Silver
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795468
Product Name 7815-72 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details