Capital Lighting, Inc. 743-4-36 Exterior -Wall Mount 795449

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
743-4-36 Exterior -Wall Mount - 795449 - Capital Lighting, Inc.
Columbus, OH, USA
743-4-36 Exterior -Wall Mount
795449
743-4-36 Exterior -Wall Mount 795449
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795449
Product Name 743-4-36 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details