Capital Lighting, Inc. TF6660BB Lamps-Table Lamps 794548

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bullion Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046203 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bullion Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046203 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6660BB Lamps-Table Lamps - 794548 - Capital Lighting, Inc.
Columbus, OH, USA
TF6660BB Lamps-Table Lamps
794548
TF6660BB Lamps-Table Lamps 794548
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Bullion Weight: 24 Product Name: Two Light Table Lamp UPC: 611728046203 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Bullion
Weight: 24
Product Name: Two Light Table Lamp
UPC: 611728046203
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794548
Product Name TF6660BB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details