Capital Lighting, Inc. NY8339B Exterior -Wall Mount 794514

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009260 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009260 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8339B Exterior -Wall Mount - 794514 - Capital Lighting, Inc.
Columbus, OH, USA
NY8339B Exterior -Wall Mount
794514
NY8339B Exterior -Wall Mount 794514
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 46 Product Name: Four Light Outdoor Wall UPC: 611728009260 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 46
Product Name: Four Light Outdoor Wall
UPC: 611728009260
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794514
Product Name NY8339B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details