Capital Lighting, Inc. GT8982IB Exterior -Wall Mount 794377

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Imperial Bronze Weight: 33 Product Name: Four Light Outdoor Wall UPC: 611728047972 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Imperial Bronze Weight: 33 Product Name: Four Light Outdoor Wall UPC: 611728047972 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GT8982IB Exterior -Wall Mount - 794377 - Capital Lighting, Inc.
Columbus, OH, USA
GT8982IB Exterior -Wall Mount
794377
GT8982IB Exterior -Wall Mount 794377
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Imperial Bronze Weight: 33 Product Name: Four Light Outdoor Wall UPC: 611728047972 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Imperial Bronze
Weight: 33
Product Name: Four Light Outdoor Wall
UPC: 611728047972
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794377
Product Name GT8982IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details