Capital Lighting, Inc. DY1606ES Semi-Flush Mts.-Bowl Style 794022

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728043356 Category: Semi-Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728043356 Category: Semi-Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY1606ES Semi-Flush Mts.-Bowl Style - 794022 - Capital Lighting, Inc.
Columbus, OH, USA
DY1606ES Semi-Flush Mts.-Bowl Style
794022
DY1606ES Semi-Flush Mts.-Bowl Style 794022
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Empire Silver Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728043356 Category: Semi-Flush Mount Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Empire Silver
Weight: 11
Product Name: Two Light Semi Flush Mount
UPC: 611728043356
Category: Semi-Flush Mount
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794022
Product Name DY1606ES Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details