Capital Lighting, Inc. 9845CV Exterior -Ceiling Mount 793861

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 3 Product Name: One Light Flush Mount UPC: 783927110402 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 3 Product Name: One Light Flush Mount UPC: 783927110402 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9845CV Exterior -Ceiling Mount - 793861 - Capital Lighting, Inc.
Columbus, OH, USA
9845CV Exterior -Ceiling Mount
793861
9845CV Exterior -Ceiling Mount 793861
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 3 Product Name: One Light Flush Mount UPC: 783927110402 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 3
Product Name: One Light Flush Mount
UPC: 783927110402
Category: Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793861
Product Name 9845CV Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details