Capital Lighting, Inc. 9953CV Exterior -Post/Pier Head 793836

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927102599 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927102599 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9953CV Exterior -Post/Pier Head - 793836 - Capital Lighting, Inc.
Columbus, OH, USA
9953CV Exterior -Post/Pier Head
793836
9953CV Exterior -Post/Pier Head 793836
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927102599 Category: Outdoor Post Lanterns Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927102599
Category: Outdoor Post Lanterns
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793836
Product Name 9953CV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details