Capital Lighting, Inc. 9760RST Exterior -Wall Mount 793811

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927103220 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927103220 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9760RST Exterior -Wall Mount - 793811 - Capital Lighting, Inc.
Columbus, OH, USA
9760RST Exterior -Wall Mount
793811
9760RST Exterior -Wall Mount 793811
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927103220 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927103220
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793811
Product Name 9760RST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details