Capital Lighting, Inc. 9774WH Exterior -Wall Mount 793705

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.75 Product Name: One Light Outdoor Fixture UPC: 783927010443 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.75 Product Name: One Light Outdoor Fixture UPC: 783927010443 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9774WH Exterior -Wall Mount - 793705 - Capital Lighting, Inc.
Columbus, OH, USA
9774WH Exterior -Wall Mount
793705
9774WH Exterior -Wall Mount 793705
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.75 Product Name: One Light Outdoor Fixture UPC: 783927010443 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.75
Product Name: One Light Outdoor Fixture
UPC: 783927010443
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793705
Product Name 9774WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details