Capital Lighting, Inc. 9784OZ Exterior -Wall Mount 793613

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927013291 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927013291 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9784OZ Exterior -Wall Mount - 793613 - Capital Lighting, Inc.
Columbus, OH, USA
9784OZ Exterior -Wall Mount
793613
9784OZ Exterior -Wall Mount 793613
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Outdoor Fixture UPC: 783927013291 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927013291
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793613
Product Name 9784OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details